Sharp logo

Sharp LC-70UD20E TV 177.8 cm (70") 4K Ultra HD Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36957
Info modified on:
19 Nov 2024, 13:02:32
Short summary description Sharp LC-70UD20E TV 177.8 cm (70") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Sharp LC-70UD20E, 177.8 cm (70"), 3840 x 2160 pixels, LED, 3D, Wi-Fi, Black

Long summary description Sharp LC-70UD20E TV 177.8 cm (70") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Sharp LC-70UD20E. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: RGB-dynamic, Motion interpolation technology: Active Motion 800, Display brightness: 350 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.