Sharp logo

Sharp LC-70LE835E TV 177.8 cm (70") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113845
Info modified on:
19 Nov 2024, 09:42:26
Short summary description Sharp LC-70LE835E TV 177.8 cm (70") Full HD Wi-Fi Black:

Sharp LC-70LE835E, 177.8 cm (70"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Sharp LC-70LE835E TV 177.8 cm (70") Full HD Wi-Fi Black:

Sharp LC-70LE835E. Display diagonal: 177.8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.