Sharp logo

Sharp LC-65XUF8772ES TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78572
Info modified on:
14 Mar 2024, 19:48:58
Short summary description Sharp LC-65XUF8772ES TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²:

Sharp LC-65XUF8772ES, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Sharp LC-65XUF8772ES TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²:

Sharp LC-65XUF8772ES. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.