Sharp LC-65UI7252E, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
Sharp LC-65UI7252E. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black