Sharp logo

Sharp N7000U 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63724
Info modified on:
19 Feb 2024, 06:48:16
Short summary description Sharp N7000U 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp N7000U, 163.8 cm (64.5"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Sharp N7000U 163.8 cm (64.5") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp N7000U. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Display brightness: 350 cd/m², Response time: 9.5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.