Sharp LC-60LE960X, 152.4 cm (60"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black
Sharp LC-60LE960X. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T. Ethernet LAN. Product colour: Black