Sharp logo

Sharp LC-60LE847U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61106
Info modified on:
18 Apr 2023, 15:34:05
Short summary description Sharp LC-60LE847U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE847U, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-60LE847U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE847U. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.