Sharp logo

Sharp LC-60LE835U TV 152.4 cm (60") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52640
Info modified on:
18 Apr 2023, 15:34:05
Short summary description Sharp LC-60LE835U TV 152.4 cm (60") Full HD Black:

Sharp LC-60LE835U, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, 3D, ATSC, Black

Long summary description Sharp LC-60LE835U TV 152.4 cm (60") Full HD Black:

Sharp LC-60LE835U. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.