Sharp logo

Sharp LC-60LE660U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49637
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-60LE660U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE660U, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-60LE660U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE660U. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: AquoMotion 240, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.