Sharp logo

Sharp LC-60LE652E TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black 390 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153990
Info modified on:
19 Nov 2024, 13:04:13
Short summary description Sharp LC-60LE652E TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black 390 cd/m²:

Sharp LC-60LE652E, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-60LE652E TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black 390 cd/m²:

Sharp LC-60LE652E. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 390 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.