Sharp logo

Sharp LC-60LE644U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34657
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp LC-60LE644U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE644U, 152.4 cm (60"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-60LE644U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:

Sharp LC-60LE644U. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.