Sharp logo

Sharp LC-58UE630X TV 147.3 cm (58") 4K Ultra HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71513
Info modified on:
22 Jul 2024, 10:00:49
Short summary description Sharp LC-58UE630X TV 147.3 cm (58") 4K Ultra HD Smart TV Black:

Sharp LC-58UE630X, 147.3 cm (58"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Sharp LC-58UE630X TV 147.3 cm (58") 4K Ultra HD Smart TV Black:

Sharp LC-58UE630X. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.