Sharp logo

Sharp LC-55XUF8772ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63989
Info modified on:
19 Feb 2024, 06:48:15
Short summary description Sharp LC-55XUF8772ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Sharp LC-55XUF8772ES, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Sharp LC-55XUF8772ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Sharp LC-55XUF8772ES. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion, Display brightness: 350 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.