Sharp logo

Sharp LC-55CUF8472ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184008
Info modified on:
27 May 2024, 14:17:18
Short summary description Sharp LC-55CUF8472ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp LC-55CUF8472ES, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Sharp LC-55CUF8472ES TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver 350 cd/m²:

Sharp LC-55CUF8472ES. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.