Sharp logo

Sharp LC-52LE700UN TV 132.1 cm (52") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73180
Info modified on:
18 Apr 2023, 15:34:03
Short summary description Sharp LC-52LE700UN TV 132.1 cm (52") Full HD Black 450 cd/m²:

Sharp LC-52LE700UN, 132.1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sharp LC-52LE700UN TV 132.1 cm (52") Full HD Black 450 cd/m²:

Sharp LC-52LE700UN. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.