Sharp logo

Sharp LC-50LE760E TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102648
Info modified on:
27 May 2024, 11:59:59
Short summary description Sharp LC-50LE760E TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 300 cd/m²:

Sharp LC-50LE760E, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Sharp LC-50LE760E TV 127 cm (50") Full HD Smart TV Wi-Fi Black, Silver 300 cd/m²:

Sharp LC-50LE760E. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.