Sharp logo

Sharp LC-49CFE4042E TV 124.5 cm (49") Full HD Black, Grey 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82742
Info modified on:
18 Nov 2024, 16:48:37
Short summary description Sharp LC-49CFE4042E TV 124.5 cm (49") Full HD Black, Grey 300 cd/m²:

Sharp LC-49CFE4042E, 124.5 cm (49"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black, Grey

Long summary description Sharp LC-49CFE4042E TV 124.5 cm (49") Full HD Black, Grey 300 cd/m²:

Sharp LC-49CFE4042E. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Active Motion 100, Display brightness: 300 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.