location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-48CFF6002E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-48CFF6002E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019885223
Category: Hospitality TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 121.9 cm (48") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m²
  • - DVB-C, DVB-CI+, DVB-S2, DVB-T, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 400 mm
  • - 95 W
Long product name Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W :
The long product name of Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48", Full HD, 1920x1080, LED, 16:9, 1000000:1, 300cd/m², Smart TV, 3HDMI, A+, VESA
More>>>
Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W:
The official description of Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether using the integrated Smart TV functions of the 6000 series or connecting your smart device, it’s simple and fun. With 3 HDMI ports, you can connect your Satellite box, games console, Blu-Ray player or any other HDMI equipped device. Its USB port allows you to enjoy your music, movies or photos from a USB memory stick.

SMART TV – Aquos Net+
A Smart portal with variety of applications. Use the latest apps to access the best content on YouTube, BBC iPlayer and other content providers. Browse the web and use the latest apps available on AQUOS NET+. Connect with friends via facebook and twitter.

WiDi and Miracast
Wireless PC and mobile device connection. Wirelessly mirror your mobile screen and share the content from your device, view pictures, videos, applications and games on a big screen.

Short summary description Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W:
This short summary of the Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-48CFF6002E, 121.9 cm (48"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W:
This is an auto-generated long summary of Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W based on the first three specs of the first five spec groups.

Sharp LC-48CFF6002E. Display diagonal: 121.9 cm (48"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: ASF, AVI, FLV, M2TS, M4V, MKV, MP4, MPG, RM, RMVB, SWF, TS, VOB, WMV, Audio formats supported: AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA, Video apps: YouTube. Consumer Electronics Control (CEC): Aquos Net+. RMS rated power: 8 W, Audio system: B/G, D/K, I, L NICAM/A2, Audio decoders: DTS, Dolby Digital, DTS 2.0, DTS TruSurround, Dolby Digital Plus

Display
Display diagonal *
121.9 cm (48")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Display technology *
LED
LED backlighting type
Direct-LED
Screen shape
Flat
Native aspect ratio *
16:9
Display brightness *
300 cd/m²
Motion interpolation technology
Active Motion 100
Contrast ratio (dynamic)
1000000:1
Smart modes
Store
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Smart TV *
Yes
Internet TV
Yes
Timeshift
Yes
Video formats supported
ASF, AVI, FLV, M2TS, M4V, MKV, MP4, MPG, RM, RMVB, SWF, TS, VOB, WMV
Audio formats supported
AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
YouTube
Lifestyle apps
Facebook, Twitter
Ports & interfaces
HDMI ports quantity *
3
S-Video inputs quantity
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Digital audio optical out
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
PC Audio in
Yes
Consumer Electronics Control (CEC)
Aquos Net+
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
8 W
Audio system
B/G, D/K, I, L NICAM/A2
Audio decoders
DTS, Dolby Digital, DTS 2.0, DTS TruSurround, Dolby Digital Plus
Network
Wi-Fi *
Yes
Web browser
Yes
Ethernet LAN *
Yes
Miracast
Yes
Power
Power consumption (typical) *
95 W
Power consumption (standby)
0.5 W
Power consumption (max)
110 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Certificates
Certification
CE (EMC), CB (Safety), ErP (Energy)
Weight & dimensions
Width (with stand)
1097.6 mm
Depth (with stand)
230 mm
Height (with stand)
691.8 mm
Width (without stand)
1097.6 mm
Depth (without stand)
91.9 mm
Height (without stand)
644.6 mm
Weight (without stand)
11.7 kg
Packaging data
Package width
1205 mm
Package depth
160 mm
Package height
762 mm
Package weight
14.7 kg
Other features
3D
No
Extended PVR
Yes
Composite video out
1
Built-in speaker(s)
Yes
Annual energy consumption
96 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-CI+, DVB-S2, DVB-T, DVB-T2
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:33:47
Uk has collected 1 expert review for Sharp LC-48CFF6002E hospitality TV 121.9 cm (48") Full HD 300 cd/m² Smart TV Black 8 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%