Sharp logo

Sharp LC-46XD1E TV 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140422
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp LC-46XD1E TV 116.8 cm (46") Full HD Black 450 cd/m²:

Sharp LC-46XD1E, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sharp LC-46XD1E TV 116.8 cm (46") Full HD Black 450 cd/m²:

Sharp LC-46XD1E. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 4 ms, Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.