Sharp LC-46LE811E, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black
Sharp LC-46LE811E. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black