Sharp logo

Sharp N6100U 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61915
Info modified on:
18 Feb 2021, 11:07:18
Short summary description Sharp N6100U 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp N6100U, 108 cm (42.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp N6100U 108 cm (42.5") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp N6100U. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.