Sharp logo

Sharp N4000U 108 cm (42.5") Full HD Smart TV Wi-Fi

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22220
Info modified on:
18 Feb 2021, 11:07:18
Short summary description Sharp N4000U 108 cm (42.5") Full HD Smart TV Wi-Fi:

Sharp N4000U, 108 cm (42.5"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Wi-Fi

Long summary description Sharp N4000U 108 cm (42.5") Full HD Smart TV Wi-Fi:

Sharp N4000U. Display diagonal: 108 cm (42.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Response time: 6.5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.