Sharp logo

Sharp LC-42LD264E TV 106.7 cm (42") Full HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78412
Info modified on:
18 Nov 2024, 16:58:58
Short summary description Sharp LC-42LD264E TV 106.7 cm (42") Full HD Black 300 cd/m²:

Sharp LC-42LD264E, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Sharp LC-42LD264E TV 106.7 cm (42") Full HD Black 300 cd/m²:

Sharp LC-42LD264E. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Active Motion 100, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.