Sharp logo

Sharp LC-40SH340E TV 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132744
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-40SH340E TV 101.6 cm (40") Full HD Black:

Sharp LC-40SH340E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Sharp LC-40SH340E TV 101.6 cm (40") Full HD Black:

Sharp LC-40SH340E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.