Sharp logo

Sharp 40N5000U 101.6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45692
Info modified on:
02 Dec 2020, 14:41:45
Short summary description Sharp 40N5000U 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

Sharp 40N5000U, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp 40N5000U 101.6 cm (40") Full HD Smart TV Wi-Fi Black:

Sharp 40N5000U. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.