Sharp logo

Sharp LC-40LE830E TV 101.6 cm (40") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp LC-40LE830E TV 101.6 cm (40") Full HD Wi-Fi Black:

Sharp LC-40LE830E, 101.6 cm (40"), 1920 x 1080 pixels, LCD, 3D, Wi-Fi, Black

Long summary description Sharp LC-40LE830E TV 101.6 cm (40") Full HD Wi-Fi Black:

Sharp LC-40LE830E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.