Sharp logo

Sharp LC-40LE820E TV 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133982
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp LC-40LE820E TV 101.6 cm (40") Full HD Black:

Sharp LC-40LE820E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Sharp LC-40LE820E TV 101.6 cm (40") Full HD Black:

Sharp LC-40LE820E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.