Sharp logo

Sharp LC-40LE240E TV 101.6 cm (40") Full HD Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82767
Info modified on:
19 Nov 2024, 10:01:56
Short summary description Sharp LC-40LE240E TV 101.6 cm (40") Full HD Black 400 cd/m²:

Sharp LC-40LE240E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Sharp LC-40LE240E TV 101.6 cm (40") Full HD Black 400 cd/m²:

Sharp LC-40LE240E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 12 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.