Sharp logo

Sharp LC-40CFG4042E TV 101.6 cm (40") Full HD Black 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26248
Info modified on:
14 Mar 2024, 19:08:54
Short summary description Sharp LC-40CFG4042E TV 101.6 cm (40") Full HD Black 280 cd/m²:

Sharp LC-40CFG4042E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-T, DVB-T2, Black

Long summary description Sharp LC-40CFG4042E TV 101.6 cm (40") Full HD Black 280 cd/m²:

Sharp LC-40CFG4042E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.