Sharp LC-40CFE6352E, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, 280 cd/m²
Sharp LC-40CFE6352E. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 200 mm. Video apps: YouTube, Lifestyle apps: Facebook, Twitter. Consumer Electronics Control (CEC): Aquos Net+. RMS rated power: 16 W, Audio decoders: DTS, Dolby Digital