Sharp logo

Sharp LC-40CFE4042E TV 101.6 cm (40") Full HD Black 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185975
Info modified on:
19 Nov 2024, 09:45:38
Short summary description Sharp LC-40CFE4042E TV 101.6 cm (40") Full HD Black 280 cd/m²:

Sharp LC-40CFE4042E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Sharp LC-40CFE4042E TV 101.6 cm (40") Full HD Black 280 cd/m²:

Sharp LC-40CFE4042E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Active Motion 100, Display brightness: 280 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.