Sharp logo

Sharp LC-39LE752V TV 99.1 cm (39") Full HD Wi-Fi Silver 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52301
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp LC-39LE752V TV 99.1 cm (39") Full HD Wi-Fi Silver 350 cd/m²:

Sharp LC-39LE752V, 99.1 cm (39"), 1920 x 1080 pixels, LCD, 3D, Wi-Fi, Silver

Long summary description Sharp LC-39LE752V TV 99.1 cm (39") Full HD Wi-Fi Silver 350 cd/m²:

Sharp LC-39LE752V. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 350 cd/m², Contrast ratio (typical): 3500:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.