Sharp logo

Sharp LC39LE440U 99.1 cm (39") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82239
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC39LE440U 99.1 cm (39") Full HD Black:

Sharp LC39LE440U, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description Sharp LC39LE440U 99.1 cm (39") Full HD Black:

Sharp LC39LE440U. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.