Sharp logo

Sharp LC-32LE451U TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94499
Info modified on:
19 Nov 2024, 12:38:43
Short summary description Sharp LC-32LE451U TV 81.3 cm (32") HD Black:

Sharp LC-32LE451U, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Black

Long summary description Sharp LC-32LE451U TV 81.3 cm (32") HD Black:

Sharp LC-32LE451U. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.