Sharp logo

Sharp LC-32LE244E TV 81.3 cm (32") Full HD Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114559
Info modified on:
18 Nov 2024, 15:15:46
Short summary description Sharp LC-32LE244E TV 81.3 cm (32") Full HD Black 350 cd/m²:

Sharp LC-32LE244E, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Sharp LC-32LE244E TV 81.3 cm (32") Full HD Black 350 cd/m²:

Sharp LC-32LE244E. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 350 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.