location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-32GD1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-32GD1E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 800:1
  • - PAL, SECAM
  • - 81 W
Warranty: 3 year
Long product name Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m² :
The long product name of Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aquos 32" Titanium Widescreen LCD TV
More>>>
Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m²:
The official description of Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
Real 16 x 9 WXGA (1366 x 768) LCD Panel
Built-In Digital Tuner ( DVB-T)
Advanced Super View and Black TFT LCD Panel
High Brightness 450cd/m2, High Contrast 800:1
Wide Viewing Angle H: 170°, V: 170°
De-juddering circuit (smooth video image playback)
NICAM/A2 Stereo and Dolby Virtual Surround Sound
Picture in Picture , Picture and Picture Function
Picture and Text Function
60,000 hours Long Life Back light

Short summary description Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m²:
This short summary of the Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-32GD1E, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m²:
This is an auto-generated long summary of Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-32GD1E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
Viewable size diagonal
81 cm
TV tuner
Analog signal format system *
PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
NICAM/A2 Stereo, Dolby Virtual Surround
Network
Wi-Fi *
No
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
81 W
Weight & dimensions
Width (with stand)
795 mm
Depth (with stand)
307 mm
Height (with stand)
638 mm
Width (without stand)
795 mm
Depth (without stand)
108 mm
Height (without stand)
576 mm
Weight (without stand)
16.5 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
220-240V; 50/60Hz
Display
Black TFT ASV LCD
I/O ports
Scart x 2 S-video Video in Component 15-pin sub-D mini Audio L/R out Stereo headphone out
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:21:50
Uk has collected 4 expert reviews for Sharp LC-32GD1E TV 81.3 cm (32") HD 450 cd/m² and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
T3.com
Updated:
2013-11-21 00:21:45
Sharps LCD tellies have attracted some criticism in the past for their unorthodox screen shapes, intriguing but overpriced innovations (Wi-Fi TV, anyone?) and faintly dodgy styling. This new 32-inch model changes all that.Based around a properly 16:...
100%