location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-32GA9E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-32GA9E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019500553
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 1200:1
  • - NTSC
  • - 153 W
Long product name Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m² :
The long product name of Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC32GA9E - 32" LCD TV
More>>>
Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m²:
The official description of Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wonderfully clear pictures with the Sharp LC-32GD9E LCD TV. It features a detailed 1366 x 768 resolution and a high quality ‘truD’ picture circuit for exceptionally smooth video image playback. Black TFT screen technology ensures a strong picture, even in sunlight, and Advanced Superview allows viewing angles up to 176°. Other clever features include a clear voice function and auto volume control. High definition ready, the GA9 had 2 HDMI connections. Includes a table-top stand.

Features:
- 32" XGA (1366x768) ASV Black TFT.
- DCE (Dynamic Contrast Enhancement).
- Nicam stereo sound system.
- 2 x HDMI.
- PC input.

Short summary description Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m²:
This short summary of the Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-32GA9E, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m²:
This is an auto-generated long summary of Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-32GA9E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Progressive scan
Yes
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
82 cm
TV tuner
Analog signal format system *
NTSC
Channels quantity
99 channels
Audio
Number of speakers *
2
RMS rated power *
30 W
Audio system
Nicam Stereo
Design
Product colour *
Silver
Performance
Teletext
252 pages
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
2
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
153 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
812 mm
Depth (with stand)
305 mm
Height (with stand)
646 mm
Weight (with stand)
21.9 kg
Width (without stand)
812 mm
Depth (without stand)
115 mm
Height (without stand)
587 mm
Weight (without stand)
18.9 kg
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
220-240V, 50 Hz
Display
LCD
I/O ports
PC input SCART1 SCART2 Composite Component RS232
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:22:39
Uk has collected 2 expert reviews for Sharp LC-32GA9E TV 81.3 cm (32") HD Silver 450 cd/m² and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2013-11-21 00:22:38
First impressions of the LC-32GA9E are mixed. At first, the outer frames curves and angles create an eye-catching impact - especially given how they contrast with the deep black of an inner frame set around the screen. But look closer and the unit com...
Good Lots of features...
Bad Overpriced...
Bottom line Sharps latest 32in LCD TV comes across as a little bit confused: it looks good on the surface, but scrape away, and we feel that some papering over the cracks may have come into play. This nagging feeling begins with the overall appearance - it looks...
60%
homecinemachoice.com
Updated:
2013-11-21 00:22:39
PDF-file...
60%