Sharp logo

Sharp LC-32DA5U computer monitor 81.3 cm (32") 1366 x 768 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240752
Info modified on:
19 Feb 2024, 19:04:59
Short summary description Sharp LC-32DA5U computer monitor 81.3 cm (32") 1366 x 768 pixels Grey:

Sharp LC-32DA5U, 81.3 cm (32"), 1366 x 768 pixels, Grey

Long summary description Sharp LC-32DA5U computer monitor 81.3 cm (32") 1366 x 768 pixels Grey:

Sharp LC-32DA5U. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.