Sharp logo

Sharp LC-32CHE6242E TV 81.3 cm (32") HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79715
Info modified on:
19 Nov 2024, 09:34:05
Short summary description Sharp LC-32CHE6242E TV 81.3 cm (32") HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp LC-32CHE6242E, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-32CHE6242E TV 81.3 cm (32") HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp LC-32CHE6242E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation frequency: 400 Hz, Motion interpolation technology: Active Motion 400, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.