Sharp logo

Sharp LC-26AD5E-GY TV 66 cm (26") HD Grey, Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82646
Info modified on:
02 Dec 2020, 14:41:42
Short summary description Sharp LC-26AD5E-GY TV 66 cm (26") HD Grey, Silver 450 cd/m²:

Sharp LC-26AD5E-GY, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-T, Grey, Silver

Long summary description Sharp LC-26AD5E-GY TV 66 cm (26") HD Grey, Silver 450 cd/m²:

Sharp LC-26AD5E-GY. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.