Sharp logo

Sharp LC-24DHG6132E TV 61 cm (24") HD Wi-Fi Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22358
Info modified on:
19 Feb 2024, 06:48:37
Short summary description Sharp LC-24DHG6132E TV 61 cm (24") HD Wi-Fi Black 250 cd/m²:

Sharp LC-24DHG6132E, 61 cm (24"), 1366 x 768 pixels, HD, LCD, Wi-Fi, Black

Long summary description Sharp LC-24DHG6132E TV 61 cm (24") HD Wi-Fi Black 250 cd/m²:

Sharp LC-24DHG6132E. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: Active Motion 100, Display brightness: 250 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.