Sharp LC-22LE320E-BK, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, Black
Sharp LC-22LE320E-BK. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black