Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-22AD1E TV 55.9 cm (22")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-22AD1E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-22AD1E show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4974019428154
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17186
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3years
Long product name Sharp LC-22AD1E TV 55.9 cm (22") :
The short editorial description of Sharp LC-22AD1E TV 55.9 cm (22")

LC-22AD1E Afn speakers dig. tuner (DVB-T) Dolby Pro-logic II decorder 22i (55 cm)ASV Black TFT 430 cd/m 500:1 8cm diepteletekst AB scart Video en S-VHS ingang
More>>>
Sharp LC-22AD1E TV 55.9 cm (22"):
The official marketing text of Sharp LC-22AD1E TV 55.9 cm (22") as supplied by the manufacturer

Welcome to Sharp Aquos LC22AD1E product specification and prices at OninoElectrical. Whatever your electrical requirements we can assist you in finding the best prices available on Aquos LC22AD1E and other Sharp goods. From DAB Radio to Turntables we have it all. Our site features direct links to the cheapest and best retailers on the web together with product information essential to assist you in your shopping.
Differing heights and widths are used by film and TV companies in producing the final image you watch. This is called aspect ratio.
CD/M2 stands for Candela per Meter squared and relates to the brightness of the image. Most flat screen TV are a great deal lighter than a standard CRT TVs
The difference in light intensity between the darkest black and the strongest white is measured to form the contrast ratio . The higher the contrast ratio the sharper the image and overall picture quality from this Flat Panel TV.

Both LCD TV's and plasma screen TVs use a thin film of special fluid which can be controlled to emit light and thus images. Both technologies and approaches are leaping forward. It is too early to tell which one will offer the best solution at the moment.
Pixels are Essentially small dots which through the manipulation of their colour and shape form a picture when amassed together on with a Flat Panel TV. More pixels results in a richer and sharper image to be viewed.
S video is a digital high quality connecting lead, check that what you have in mind to plug into the Flat Panel TV has this if it is the only option.
Flat Panel TV require a tuner to pick up the TV signal before it is displayed on the screen . There are two types digital tuners which give you access to digital freeview channels and the traditional analogue tuner. Check to see if the tuner is integral or whether you will need to find space for a separate box.

Short summary description Sharp LC-22AD1E TV 55.9 cm (22"):
This short summary of the Sharp LC-22AD1E TV 55.9 cm (22") data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-22AD1E, 55.9 cm (22"), 854 x 480 pixels, LCD

Long summary description Sharp LC-22AD1E TV 55.9 cm (22"):
This is an auto-generated long summary of Sharp LC-22AD1E TV 55.9 cm (22") based on the first three specs of the first five spec groups.

Sharp LC-22AD1E. Display diagonal: 55.9 cm (22"), Display resolution: 854 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 500:1

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
854 x 480 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
430 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Audio
Audio system
System used to play music or speech.
NICAM, A2-Stereo Decoder / Dolby Virtual Surround, 1-Bit Technologie, BBE Sound-System /2 x 5 Watt
Weight & dimensions
Width *
The measurement or extent of something from side to side.
582 mm
Depth *
The distance from the front to the back of something.
510 mm
Height *
The measurement of the product from head to foot or from base to top.
250 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
TFT
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black Sharp LC-37GE1E TV 94 cm (37") Full HD Black
(show image)
LC-37GE1E LC-37GE1E  — 
Customer service details