Sharp logo

Sharp LC-20S5E-BK TV 50.8 cm (20") VGA Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172357
Info modified on:
06 Dec 2024, 09:39:45
Short summary description Sharp LC-20S5E-BK TV 50.8 cm (20") VGA Black 450 cd/m²:

Sharp LC-20S5E-BK, 50.8 cm (20"), 640 x 480 pixels, VGA, LCD, Black

Long summary description Sharp LC-20S5E-BK TV 50.8 cm (20") VGA Black 450 cd/m²:

Sharp LC-20S5E-BK. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, HD type: VGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.