Sharp logo

Sharp LC-19LE320E 48.3 cm (19") HD Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp LC-19LE320E 48.3 cm (19") HD Black 250 cd/m²:

Sharp LC-19LE320E, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sharp LC-19LE320E 48.3 cm (19") HD Black 250 cd/m²:

Sharp LC-19LE320E. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.