Sharp logo

Sharp HTDV40H home cinema system 2.1 channels 250 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56189
Info modified on:
04 Oct 2023, 13:11:30
Short summary description Sharp HTDV40H home cinema system 2.1 channels 250 W:

Sharp HTDV40H, DVD player, 1 discs, 2.1 channels, 250 W, 87.5 - 108 MHz, 100 W

Long summary description Sharp HTDV40H home cinema system 2.1 channels 250 W:

Sharp HTDV40H. Optical disc player type: DVD player, Number of optical discs: 1 discs. Audio output channels: 2.1 channels, RMS rated power: 250 W. FM band range: 87.5 - 108 MHz. Center speaker RMS power: 100 W. Satellite speakers RMS power: 75 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.