Sharp logo

Sharp BD-HP25S DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95583
Info modified on:
04 Oct 2023, 13:05:36
Short summary description Sharp BD-HP25S DVD/Blu-Ray player 3D Black:

Sharp BD-HP25S, 12-bit/148.5MHz, 24-bit/192kHz, DIVX, H.264, MKV, MPEG2, CD-A, MP3, WMA, JPG, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,...

Long summary description Sharp BD-HP25S DVD/Blu-Ray player 3D Black:

Sharp BD-HP25S. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, H.264, MKV, MPEG2, Audio formats supported: CD-A, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,.... AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 15 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.