Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Sharp Home Appliances AY-AP18GR air conditioner Split system White
:
Air Conditioner, Capacity Cool: 5.15kW, Capacity Heat: 5.65kW, EER Cool: 2.51, COP Heat: 2.97, R410A
The short editorial description of Sharp Home Appliances AY-AP18GR air conditioner Split system White
Air Conditioner, Capacity Cool: 5.15kW, Capacity Heat: 5.65kW, EER Cool: 2.51, COP Heat: 2.97, R410A
More>>>
Short summary description Sharp Home Appliances AY-AP18GR air conditioner Split system White:
This short summary of the Sharp Home Appliances AY-AP18GR air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp Home Appliances AY-AP18GR, E, D, 220-240 V, 50 Hz, 1025 kWh, 912 m³/h
Long summary description Sharp Home Appliances AY-AP18GR air conditioner Split system White:
This is an auto-generated long summary of Sharp Home Appliances AY-AP18GR air conditioner Split system White based on the first three specs of the first five spec groups.
Sharp Home Appliances AY-AP18GR. Energy efficiency class (cooling): E, Energy efficiency class (heating) (Average heating season): D, AC input voltage: 220-240 V. Cooling airflow (indoor unit): 912 m³/h, Indoor unit width: 104 cm, Indoor unit depth: 22.9 cm. Outdoor unit width: 89 cm, Outdoor unit depth: 32.7 cm, Outdoor unit height: 64.5 cm