Sharp logo

Sharp Aquos 70CL5EA TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28241
Info modified on:
22 Jul 2024, 10:03:45
Short summary description Sharp Aquos 70CL5EA TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 70CL5EA, 177.8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 70CL5EA TV 177.8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 70CL5EA. Display diagonal: 177.8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.