Sharp logo

Sharp 65BL5EA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2600
Info modified on:
29 Mar 2025, 10:47:56
Short summary description Sharp 65BL5EA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 65BL5EA, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp 65BL5EA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 65BL5EA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 600. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.